Dialight Corp. Led, Green, 16Mcd, 560Nm, 0805; Led Colour Dialight 597-5316-507F

Description
LED, GREEN, 16MCD, 560NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes
Description
LED, GREEN, 16MCD, 560NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 16Mcd, 560Nm, 0805; Led Colour Dialight - 95AC2728 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 16Mcd, 560Nm, 0805; Led Colour Dialight
95AC2728
Led, Green, 16Mcd, 560Nm, 0805; Led Colour Dialight 95AC2728
LED, GREEN, 16MCD, 560NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

LED, GREEN, 16MCD, 560NM, 0805; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Supplier's Site
Led, Green, 16Mcd, 560Nm; Led Color Dialight - 72AC9556 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 16Mcd, 560Nm; Led Color Dialight
72AC9556
Led, Green, 16Mcd, 560Nm; Led Color Dialight 72AC9556
LED, GREEN, 16MCD, 560NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 16MCD, 560NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2728 72AC9556
Product Name Led, Green, 16Mcd, 560Nm, 0805; Led Colour Dialight Led, Green, 16Mcd, 560Nm; Led Color Dialight
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-560UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers