Dialight Corp. Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight 597-5311-407F

Description
LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight - 30K5014 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight
30K5014
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight 30K5014
LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site
Led, Rectangular, 6.4Mcd, Green, Smd, Full Reel; Led Color Dialight - 23X5475 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rectangular, 6.4Mcd, Green, Smd, Full Reel; Led Color Dialight
23X5475
Led, Rectangular, 6.4Mcd, Green, Smd, Full Reel; Led Color Dialight 23X5475
LED, RECTANGULAR, 6.4MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RECTANGULAR, 6.4MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.3Mm, 560 Nm, 2.1 V, 20 Ma, 6.4 Mcd Rohs Compliant Dialight - 74M7565 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.3Mm, 560 Nm, 2.1 V, 20 Ma, 6.4 Mcd Rohs Compliant Dialight
74M7565
Led, Green, 1.25Mm X 1.3Mm, 560 Nm, 2.1 V, 20 Ma, 6.4 Mcd Rohs Compliant Dialight 74M7565
LED, Green, 1.25mm x 1.3mm, 560 nm, 2.1 V, 20 mA, 6.4 mcd RoHS Compliant: Yes

LED, Green, 1.25mm x 1.3mm, 560 nm, 2.1 V, 20 mA, 6.4 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5311-407F
Standard LEDs - SMD 597-5311-407F
Standard LEDs - SMD GREEN DIFFUSED

Standard LEDs - SMD GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5014 74M7565 597-5311-407F
Product Name Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight Led, Green, 1.25Mm X 1.3Mm, 560 Nm, 2.1 V, 20 Ma, 6.4 Mcd Rohs Compliant Dialight Standard LEDs - SMD
LED Package: 1.25mm x 1.3mm
LED Type Green; Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-56ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
View Details
3 suppliers