Dialight Corp. Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight 597-5311-402F

Description
LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight - 30K5013 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight
30K5013
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight 30K5013
LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm, Full Reel; Led Color Dialight - 28X3267 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm, Full Reel; Led Color Dialight
28X3267
Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm, Full Reel; Led Color Dialight 28X3267
LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.3MM, 6.4MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:6.4mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5311-402F
Standard LEDs - SMD 597-5311-402F
Standard LEDs - SMD Green Diffused

Standard LEDs - SMD Green Diffused

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5013 597-5311-402F
Product Name Led, Green, 1.25Mm X 1.3Mm, 6.4Mcd, 560Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.25mm x 1.3mm
LED Type Green; Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details