Dialight Corp. Led, Yellow, 65Mcd, 590Nm; Led Color Dialight 597-5223-407F

Description
LED, YELLOW, 65MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:65mcd; Viewing Angle:152° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 65MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:65mcd; Viewing Angle:152° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 65Mcd, 590Nm; Led Color Dialight - 30K5012 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 65Mcd, 590Nm; Led Color Dialight
30K5012
Led, Yellow, 65Mcd, 590Nm; Led Color Dialight 30K5012
LED, YELLOW, 65MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:65mcd; Viewing Angle:152° RoHS Compliant: Yes

LED, YELLOW, 65MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:65mcd; Viewing Angle:152° RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5223-407F
Standard LEDs - SMD 597-5223-407F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5012 597-5223-407F
Product Name Led, Yellow, 65Mcd, 590Nm; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 152 degrees
Luminous Intensity 65 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM3L-Z1C02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details