Dialight Corp. Led, Orange, 160Mcd, 605Nm, 0805; Led Colour Dialight 597-5206-507F

Description
LED, ORANGE, 160MCD, 605NM, 0805; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 160MCD, 605NM, 0805; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 160Mcd, 605Nm, 0805; Led Colour Dialight - 95AC2727 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 160Mcd, 605Nm, 0805; Led Colour Dialight
95AC2727
Led, Orange, 160Mcd, 605Nm, 0805; Led Colour Dialight 95AC2727
LED, ORANGE, 160MCD, 605NM, 0805; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

LED, ORANGE, 160MCD, 605NM, 0805; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Supplier's Site
Led, Orange, 160Mcd, 605Nm; Led Color Dialight - 72AC9555 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 160Mcd, 605Nm; Led Color Dialight
72AC9555
Led, Orange, 160Mcd, 605Nm; Led Color Dialight 72AC9555
LED, ORANGE, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:116° RoHS Compliant: Yes

LED, ORANGE, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:116° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2727 72AC9555
Product Name Led, Orange, 160Mcd, 605Nm, 0805; Led Colour Dialight Led, Orange, 160Mcd, 605Nm; Led Color Dialight
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 160 milliCandela 160 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details