Dialight Corp. Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight 597-5112-407F

Description
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight - 30K5004 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight
30K5004
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight 30K5004
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; Colour:Red RoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; Colour:Red RoHS Compliant: Yes

Supplier's Site
Led, Rectangular, 11.7Mcd, Red, Smd, Full Reel; Led Color Dialight - 23X5474 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rectangular, 11.7Mcd, Red, Smd, Full Reel; Led Color Dialight
23X5474
Led, Rectangular, 11.7Mcd, Red, Smd, Full Reel; Led Color Dialight 23X5474
LED, RECTANGULAR, 11.7MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152° RoHS Compliant: Yes

LED, RECTANGULAR, 11.7MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5112-407F
Standard LEDs - SMD 597-5112-407F
Standard LEDs - SMD RED DIFFUSED

Standard LEDs - SMD RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5004 597-5112-407F
Product Name Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 0.8mm x 1.2mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details