Dialight Corp. Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight 597-5112-407

Description
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; MSL:- RoHS Compliant: No
Datasheet
Description
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight - 23C8429 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight
23C8429
Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight 23C8429
LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; MSL:- RoHS Compliant: No

LED, RED, 0.8MM X 1.2MM, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:152°; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23C8429
Product Name Led, Red, 0.8Mm X 1.2Mm, 11.7Mcd, 660Nm, Full Reel; Led Color Dialight
LED Package: 0.8mm x 1.2mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Chip LED with reflector - SML012ENT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details