Dialight Corp. Standard LEDs - SMD 597-5111-407F

Description
Standard LEDs - SMD RED 660nm HI INTENSITY
Datasheet
Description
Standard LEDs - SMD RED 660nm HI INTENSITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5111-407F
Standard LEDs - SMD 597-5111-407F
Standard LEDs - SMD RED 660nm HI INTENSITY

Standard LEDs - SMD RED 660nm HI INTENSITY

Buy Now Datasheet
Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight - 30K5002 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight
30K5002
Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight 30K5002
LED, RED, 1.25MM X 1.3MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-5111-407F 30K5002
Product Name Standard LEDs - SMD Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight
LED Package: 1.25mm x 1.3mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details