Dialight Corp. Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight 597-5111-402F

Description
LED, RED, 1.25MM X 1.3MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes
Description
LED, RED, 1.25MM X 1.3MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight - 30K5001 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight
30K5001
Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight 30K5001
LED, RED, 1.25MM X 1.3MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5001
Product Name Led, Red, 1.25Mm X 1.3Mm, 11.7Mcd, 660Nm; Led Color Dialight
LED Package: 1.25mm x 1.3mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GD DASPA1.14 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
Viewing Angle 105 degrees
View Details