Dialight Corp. Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight 597-5004-407F

Description
LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight - 30K5000 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight
30K5000
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight 30K5000
LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rectangular, 50Mcd, Red, Smd, Full Reel; Led Color Dialight - 23X5473 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rectangular, 50Mcd, Red, Smd, Full Reel; Led Color Dialight
23X5473
Led, Rectangular, 50Mcd, Red, Smd, Full Reel; Led Color Dialight 23X5473
LED, RECTANGULAR, 50MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152° RoHS Compliant: Yes

LED, RECTANGULAR, 50MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5004-407F
Standard LEDs - SMD 597-5004-407F
Standard LEDs - SMD RED DIFFUSED

Standard LEDs - SMD RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5000 597-5004-407F
Product Name Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 0.8mm x 1.2mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details