Dialight Corp. Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight 597-5004-402F

Description
LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight - 30K4999 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight
30K4999
Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight 30K4999
LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

LED, RED, 0.8MM X 1.2MM, 50MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:152°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-5004-402F
Standard LEDs - SMD 597-5004-402F
Standard LEDs - SMD Red Diffused

Standard LEDs - SMD Red Diffused

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4999 597-5004-402F
Product Name Led, Red, 0.8Mm X 1.2Mm, 50Mcd, 630Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 0.8mm x 1.2mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 152 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details