Dialight Corp. Led, White, 71Mcd, 0402, Full Reel; Led Color Dialight 597-3907-507F

Description
LED, WHITE, 71MCD, 0402, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:71mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:-; MSL:- RoHS Compliant: Yes
Description
LED, WHITE, 71MCD, 0402, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:71mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, White, 71Mcd, 0402, Full Reel; Led Color Dialight - 07X1736 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 71Mcd, 0402, Full Reel; Led Color Dialight
07X1736
Led, White, 71Mcd, 0402, Full Reel; Led Color Dialight 07X1736
LED, WHITE, 71MCD, 0402, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:71mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, 71MCD, 0402, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:71mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, White, Square, 71Mcd, 0402; Led Color Dialight - 07X1735 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, Square, 71Mcd, 0402; Led Color Dialight
07X1735
Led, White, Square, 71Mcd, 0402; Led Color Dialight 07X1735
LED, WHITE, SQUARE, 71MCD, 0402; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:71mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:MicroLED 597 Series RoHS Compliant: Yes

LED, WHITE, SQUARE, 71MCD, 0402; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:2.9V; Luminous Intensity:71mcd; Viewing Angle:135°; Lens Shape:Square; Product Range:MicroLED 597 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 07X1736
Product Name Led, White, 71Mcd, 0402, Full Reel; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4356-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 70 degrees
View Details