Dialight Corp. Led, White, 146Mcd, 0603; Led Colour Dialight 597-3905-607F

Description
LED, WHITE, 146MCD, 0603; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:146mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; Automotive RoHS Compliant: Yes
Description
LED, WHITE, 146MCD, 0603; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:146mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, White, 146Mcd, 0603; Led Colour Dialight - 95AC2724 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 146Mcd, 0603; Led Colour Dialight
95AC2724
Led, White, 146Mcd, 0603; Led Colour Dialight 95AC2724
LED, WHITE, 146MCD, 0603; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:146mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; Automotive RoHS Compliant: Yes

LED, WHITE, 146MCD, 0603; LED Colour:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:146mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Led, White, Square, 146Mcd, 0603; Led Color Dialight - 72AC9552 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, Square, 146Mcd, 0603; Led Color Dialight
72AC9552
Led, White, Square, 146Mcd, 0603; Led Color Dialight 72AC9552
LED, WHITE, SQUARE, 146MCD, 0603; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:146mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:MicroLED 597 SeriesRoHS Compliant: Yes

LED, WHITE, SQUARE, 146MCD, 0603; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:146mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:MicroLED 597 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2724 72AC9552
Product Name Led, White, 146Mcd, 0603; Led Colour Dialight Led, White, Square, 146Mcd, 0603; Led Color Dialight
LED Type White White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details