Dialight Corp. Led, White, 84Mw, 900Mcd; Led Color Dialight 597-3902-507F

Description
LED, WHITE, 84MW, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:597 Series; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 84MW, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:597 Series; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 84Mw, 900Mcd; Led Color Dialight - 48T2052 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 84Mw, 900Mcd; Led Color Dialight
48T2052
Led, White, 84Mw, 900Mcd; Led Color Dialight 48T2052
LED, WHITE, 84MW, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:597 Series; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

LED, WHITE, 84MW, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:597 Series; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 1.6Mm X 2.3Mm, 900Mcd, Full Reel; Led Color Dialight - 20T0187 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.6Mm X 2.3Mm, 900Mcd, Full Reel; Led Color Dialight
20T0187
Led, White, 1.6Mm X 2.3Mm, 900Mcd, Full Reel; Led Color Dialight 20T0187
LED, WHITE, 1.6MM X 2.3MM, 900MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, WHITE, 1.6MM X 2.3MM, 900MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3902-507F
Standard LEDs - SMD 597-3902-507F
Standard LEDs - SMD White, InGaN 900mcd, 20mA

Standard LEDs - SMD White, InGaN 900mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 48T2052 20T0187 597-3902-507F
Product Name Led, White, 84Mw, 900Mcd; Led Color Dialight Led, White, 1.6Mm X 2.3Mm, 900Mcd, Full Reel; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm 1.6mm x 2.3mm
LED Type White; White White; White
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-2514-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details