Dialight Corp. Standard LEDs - SMD 597-3902-502F

Description
Standard LEDs - SMD White, InGaN 900mcd, 20mA
Description
Standard LEDs - SMD White, InGaN 900mcd, 20mA
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a white LED with dimensions of 1.6mm x 2.3mm and a luminous intensity of 900 mcd. It operates at a forward current of 20 mA and has a forward voltage of 3.2 V. The viewing angle is 110 degrees, making it suitable for applications requiring a wide dispersion of light. This LED is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The device is designed for surface mount technology (SMD) applications, facilitating easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The product is a white LED with dimensions of 1.6mm x 2.3mm and a luminous intensity of 900 mcd. It operates at a forward current of 20 mA and has a forward voltage of 3.2 V. The viewing angle is 110 degrees, making it suitable for applications requiring a wide dispersion of light. This LED is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The device is designed for surface mount technology (SMD) applications, facilitating easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3902-502F
Standard LEDs - SMD 597-3902-502F
Standard LEDs - SMD White, InGaN 900mcd, 20mA

Standard LEDs - SMD White, InGaN 900mcd, 20mA

Buy Now Datasheet
Led, White, 1.6Mm X 2.3Mm, 900Mcd; Led Color Dialight - 20T0186 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.6Mm X 2.3Mm, 900Mcd; Led Color Dialight
20T0186
Led, White, 1.6Mm X 2.3Mm, 900Mcd; Led Color Dialight 20T0186
LED, WHITE, 1.6MM X 2.3MM, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, WHITE, 1.6MM X 2.3MM, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:900mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3902-502F 20T0186
Product Name Standard LEDs - SMD Led, White, 1.6Mm X 2.3Mm, 900Mcd; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type White; White
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XSVG18D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers