Dialight Corp. Led, Blue, 15Mcd, 480Nm, 0805; Led Colour Dialight 597-3605-607F

Description
LED, BLUE, 15MCD, 480NM, 0805; LED Colour:Blue; LED Mounting:SMD; Forward Current If:2mA; Forward Voltage:2.8V; Wavelength Typ:480nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes
Description
LED, BLUE, 15MCD, 480NM, 0805; LED Colour:Blue; LED Mounting:SMD; Forward Current If:2mA; Forward Voltage:2.8V; Wavelength Typ:480nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 15Mcd, 480Nm, 0805; Led Colour Dialight - 95AC2723 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 15Mcd, 480Nm, 0805; Led Colour Dialight
95AC2723
Led, Blue, 15Mcd, 480Nm, 0805; Led Colour Dialight 95AC2723
LED, BLUE, 15MCD, 480NM, 0805; LED Colour:Blue; LED Mounting:SMD; Forward Current If:2mA; Forward Voltage:2.8V; Wavelength Typ:480nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

LED, BLUE, 15MCD, 480NM, 0805; LED Colour:Blue; LED Mounting:SMD; Forward Current If:2mA; Forward Voltage:2.8V; Wavelength Typ:480nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:597 Series; RoHS Compliant: Yes

Supplier's Site
Led, Blue, 15Mcd, 480Nm; Led Color Dialight - 72AC9548 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 15Mcd, 480Nm; Led Color Dialight
72AC9548
Led, Blue, 15Mcd, 480Nm; Led Color Dialight 72AC9548
LED, BLUE, 15MCD, 480NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:2mA; Forward Voltage:2.8V; Wavelength Typ:480nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 15MCD, 480NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:2mA; Forward Voltage:2.8V; Wavelength Typ:480nm; Luminous Intensity:15mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2723 72AC9548
Product Name Led, Blue, 15Mcd, 480Nm, 0805; Led Colour Dialight Led, Blue, 15Mcd, 480Nm; Led Color Dialight
LED Type Blue Blue; Blue
Peak Wavelength 480 nm (4800 Å) 480 nm (4800 Å)
Viewing Angle 130 degrees 130 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details