Dialight Corp. Led, Blue, 1.6Mm X 2.3Mm, 100Mcd, 470Nm; Led Color Dialight 597-3602-502F

Description
LED, BLUE, 1.6MM X 2.3MM, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 1.6MM X 2.3MM, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1.6Mm X 2.3Mm, 100Mcd, 470Nm; Led Color Dialight - 20T0182 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.6Mm X 2.3Mm, 100Mcd, 470Nm; Led Color Dialight
20T0182
Led, Blue, 1.6Mm X 2.3Mm, 100Mcd, 470Nm; Led Color Dialight 20T0182
LED, BLUE, 1.6MM X 2.3MM, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, BLUE, 1.6MM X 2.3MM, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3602-502F
Standard LEDs - SMD 597-3602-502F
Standard LEDs - SMD Blue, 479nm 100mcd, 20mA

Standard LEDs - SMD Blue, 479nm 100mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0182 597-3602-502F
Product Name Led, Blue, 1.6Mm X 2.3Mm, 100Mcd, 470Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details