Dialight Corp. LED Indication - Discrete 597-3601-607F

Description
Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-3601-607FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-3601-607FTR-ND
LED Indication - Discrete 350-597-3601-607FTR-ND
Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Blue 470nm LED Indication - Discrete 3.4V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-597-3601-607FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-3601-607FDKR-ND
LED Indication - Discrete 350-597-3601-607FDKR-ND
"LED BLUE 1209 SMD 7"" REEL"

"LED BLUE 1209 SMD 7"" REEL"

Buy Now Datasheet
LED Indication - Discrete - 350-597-3601-607FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-3601-607FCT-ND
LED Indication - Discrete 350-597-3601-607FCT-ND
"LED BLUE 1209 SMD 7"" REEL"

"LED BLUE 1209 SMD 7"" REEL"

Buy Now Datasheet
Led, Blue, 1.4Cd, 470Nm, 1209 Rohs Compliant Dialight - 81AH0309 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.4Cd, 470Nm, 1209 Rohs Compliant Dialight
81AH0309
Led, Blue, 1.4Cd, 470Nm, 1209 Rohs Compliant Dialight 81AH0309
LED, BLUE, 1.4CD, 470NM, 1209 ROHS COMPLIANT: YES

LED, BLUE, 1.4CD, 470NM, 1209 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-597-3601-607FTR-ND 81AH0309
Product Name LED Indication - Discrete Led, Blue, 1.4Cd, 470Nm, 1209 Rohs Compliant Dialight
LED Package: 1209 (3224 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE7000N2-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Red
Peak Wavelength 700 nm (7000 Å)
View Details