Dialight Corp. Led, Blue, 16Mcd, 428Nm; Led Color Dialight 597-3601-207F

Description
LED, BLUE, 16MCD, 428NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:3.5V; Wavelength Typ:428nm; Luminous Intensity:16mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 16MCD, 428NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:3.5V; Wavelength Typ:428nm; Luminous Intensity:16mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 16Mcd, 428Nm; Led Color Dialight - 75R0571 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 16Mcd, 428Nm; Led Color Dialight
75R0571
Led, Blue, 16Mcd, 428Nm; Led Color Dialight 75R0571
LED, BLUE, 16MCD, 428NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:3.5V; Wavelength Typ:428nm; Luminous Intensity:16mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes

LED, BLUE, 16MCD, 428NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:3.5V; Wavelength Typ:428nm; Luminous Intensity:16mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:597 Series RoHS Compliant: Yes

Supplier's Site
Led, Blue, 2.2Mm, 16Mcd, 428Nm, Full Reel; Led Color Dialight - 30K4983 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.2Mm, 16Mcd, 428Nm, Full Reel; Led Color Dialight
30K4983
Led, Blue, 2.2Mm, 16Mcd, 428Nm, Full Reel; Led Color Dialight 30K4983
LED, BLUE, 2.2MM, 16MCD, 428NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:3.5V; Wavelength Typ:428nm; Luminous Intensity:16mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, 2.2MM, 16MCD, 428NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:3.5V; Wavelength Typ:428nm; Luminous Intensity:16mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 428 Nm, 3.5 V, 10 Ma, 16 Mcd Rohs Compliant Dialight - 74M7564 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 428 Nm, 3.5 V, 10 Ma, 16 Mcd Rohs Compliant Dialight
74M7564
Led, Blue, 428 Nm, 3.5 V, 10 Ma, 16 Mcd Rohs Compliant Dialight 74M7564
LED, Blue, 428 nm, 3.5 V, 10 mA, 16 mcd RoHS Compliant: Yes

LED, Blue, 428 nm, 3.5 V, 10 mA, 16 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3601-207F
Standard LEDs - SMD 597-3601-207F
Standard LEDs - SMD SMD LED PLCC BLUE 7" REEL

Standard LEDs - SMD SMD LED PLCC BLUE 7" REEL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 75R0571 74M7564 597-3601-207F
Product Name Led, Blue, 16Mcd, 428Nm; Led Color Dialight Led, Blue, 428 Nm, 3.5 V, 10 Ma, 16 Mcd Rohs Compliant Dialight Standard LEDs - SMD
LED Type Blue; Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 120 degrees
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details