Dialight Corp. Standard LEDs - SMD 597-3502-507F

Description
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA
Datasheet
Description
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3502-507F
Standard LEDs - SMD 597-3502-507F
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Buy Now Datasheet
Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight - 48T2050 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight
48T2050
Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight 48T2050
LED, YELLOW GREEN, 1.6MM X 2.3MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, YELLOW GREEN, 1.6MM X 2.3MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3502-507F 48T2050
Product Name Standard LEDs - SMD Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers