Dialight Corp. Standard LEDs - SMD 597-3502-502F

Description
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA
Description
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA
Datasheet
Datasheet Summary
Powered by GS/AI

The Dialight LED, part number 20T0181, features a yellow-green color with a typical wavelength of 572 nm. It has a compact size of 1.6 mm x 2.3 mm and offers a luminous intensity of 25 mcd at a forward current of 20 mA. The forward voltage is rated at 2.2 V, and the device has a viewing angle of 110 degrees. This LED is RoHS compliant, making it suitable for environmentally conscious projects. It is designed for surface mount applications and can be soldered using standard lead-free soldering processes. The product is packaged in a sample strip format, allowing for easy handling and testing.

Datasheet Summary
Powered by GS/AI

The Dialight LED, part number 20T0181, features a yellow-green color with a typical wavelength of 572 nm. It has a compact size of 1.6 mm x 2.3 mm and offers a luminous intensity of 25 mcd at a forward current of 20 mA. The forward voltage is rated at 2.2 V, and the device has a viewing angle of 110 degrees. This LED is RoHS compliant, making it suitable for environmentally conscious projects. It is designed for surface mount applications and can be soldered using standard lead-free soldering processes. The product is packaged in a sample strip format, allowing for easy handling and testing.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3502-502F
Standard LEDs - SMD 597-3502-502F
Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Standard LEDs - SMD YelGrn, 572nm 25mcd, 20mA

Buy Now Datasheet
Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight - 20T0181 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight
20T0181
Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight 20T0181
LED, YELLOW GREEN, 1.6MM X 2.3MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, YELLOW GREEN, 1.6MM X 2.3MM, 25MCD, 572NM; LED Color:Yellow Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:25mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3502-502F 20T0181
Product Name Standard LEDs - SMD Led, Yellow Green, 1.6Mm X 2.3Mm, 25Mcd, 572Nm; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type Yellow; Green; Yellow Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.PC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details