Dialight Corp. Led, Yellow, 15.7Mcd, 587Nm; Led Color Dialight 597-3408-207F

Description
LED, YELLOW, 15.7MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:587nm; Luminous Intensity:15.7mcd; Viewing Angle:120° RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 15.7MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:587nm; Luminous Intensity:15.7mcd; Viewing Angle:120° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 15.7Mcd, 587Nm; Led Color Dialight - 78M4772 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 15.7Mcd, 587Nm; Led Color Dialight
78M4772
Led, Yellow, 15.7Mcd, 587Nm; Led Color Dialight 78M4772
LED, YELLOW, 15.7MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:587nm; Luminous Intensity:15.7mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, YELLOW, 15.7MCD, 587NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:587nm; Luminous Intensity:15.7mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3408-207F
Standard LEDs - SMD 597-3408-207F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 78M4772 597-3408-207F
Product Name Led, Yellow, 15.7Mcd, 587Nm; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 120 degrees
Luminous Intensity 15.7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details