Dialight Corp. Standard LEDs - SMD 597-3402-502F

Description
Standard LEDs - SMD Yellow, 590nm 160mcd, 20mA
Datasheet
Description
Standard LEDs - SMD Yellow, 590nm 160mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3402-502F
Standard LEDs - SMD 597-3402-502F
Standard LEDs - SMD Yellow, 590nm 160mcd, 20mA

Standard LEDs - SMD Yellow, 590nm 160mcd, 20mA

Buy Now Datasheet
Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight - 20T0180 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight
20T0180
Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight 20T0180
LED, YELLOW, 1.6MM X 2.3MM, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, YELLOW, 1.6MM X 2.3MM, 160MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:590nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3402-502F 20T0180
Product Name Standard LEDs - SMD Led, Yellow, 1.6Mm X 2.3Mm, 160Mcd, 590Nm; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Circular LED lamp - SLR-332MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details