Dialight Corp. Led, Yellow, 1.6Mm X 2.3Mm, 6.3Mcd, 585Nm; Led Color Dialight 597-3401-502F

Description
LED, YELLOW, 1.6MM X 2.3MM, 6.3MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6.3mcd; Viewing Angle:104°; Colour:YellowRoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.6MM X 2.3MM, 6.3MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6.3mcd; Viewing Angle:104°; Colour:YellowRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.6Mm X 2.3Mm, 6.3Mcd, 585Nm; Led Color Dialight - 30K4971 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm X 2.3Mm, 6.3Mcd, 585Nm; Led Color Dialight
30K4971
Led, Yellow, 1.6Mm X 2.3Mm, 6.3Mcd, 585Nm; Led Color Dialight 30K4971
LED, YELLOW, 1.6MM X 2.3MM, 6.3MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6.3mcd; Viewing Angle:104°; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 1.6MM X 2.3MM, 6.3MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:6.3mcd; Viewing Angle:104°; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3401-502F
Standard LEDs - SMD 597-3401-502F
Standard LEDs - SMD Yellow

Standard LEDs - SMD Yellow

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4971 597-3401-502F
Product Name Led, Yellow, 1.6Mm X 2.3Mm, 6.3Mcd, 585Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 104 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 475-CTDBLP31.12DKR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 536 nm (5360 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details