Dialight Corp. Led, Yellow, 20Mcd, 592Nm, Smd; Led Color Dialight 597-3401-40-7NF

Description
LED, YELLOW, 20MCD, 592NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:592nm; Luminous Intensity:20mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top; MSL:- RoHS Compliant: Yes
Description
LED, YELLOW, 20MCD, 592NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:592nm; Luminous Intensity:20mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 20Mcd, 592Nm, Smd; Led Color Dialight - 81AC6460 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 20Mcd, 592Nm, Smd; Led Color Dialight
81AC6460
Led, Yellow, 20Mcd, 592Nm, Smd; Led Color Dialight 81AC6460
LED, YELLOW, 20MCD, 592NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:592nm; Luminous Intensity:20mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top; MSL:- RoHS Compliant: Yes

LED, YELLOW, 20MCD, 592NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:592nm; Luminous Intensity:20mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top; MSL:- RoHS Compliant: Yes

Supplier's Site
Led, Green, 30Mcd, 567Nm, 20Ma, Smd; Led Color Dialight - 41Y8223 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 30Mcd, 567Nm, 20Ma, Smd; Led Color Dialight
41Y8223
Led, Green, 30Mcd, 567Nm, 20Ma, Smd; Led Color Dialight 41Y8223
LED, GREEN, 30MCD, 567NM, 20MA, SMD; LED Color:Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:30mcd; Viewing Angle:70° RoHS Compliant: Yes

LED, GREEN, 30MCD, 567NM, 20MA, SMD; LED Color:Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:30mcd; Viewing Angle:70° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 81AC6460 41Y8223
Product Name Led, Yellow, 20Mcd, 592Nm, Smd; Led Color Dialight Led, Green, 30Mcd, 567Nm, 20Ma, Smd; Led Color Dialight
LED Type Yellow; Yellow Green; Green
Peak Wavelength 592 nm (5920 Å) 567 nm (5670 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 20 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
High Brightness LED - C503B-GCN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details