Dialight Corp. Led, Yellow, 8Mcd, 585Nm; Led Color Dialight 597-3401-107F

Description
LED, YELLOW, 8MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:8mcd; Viewing Angle:160°; Lens Shape:Rectangular; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 8MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:8mcd; Viewing Angle:160°; Lens Shape:Rectangular; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 8Mcd, 585Nm; Led Color Dialight - 30K4964 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 585Nm; Led Color Dialight
30K4964
Led, Yellow, 8Mcd, 585Nm; Led Color Dialight 30K4964
LED, YELLOW, 8MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:8mcd; Viewing Angle:160°; Lens Shape:Rectangular; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes

LED, YELLOW, 8MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:8mcd; Viewing Angle:160°; Lens Shape:Rectangular; MSL:MSL 2A - 4 weeksRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3401-107F
Standard LEDs - SMD 597-3401-107F
Standard LEDs - SMD YELLOW DIFFUSED

Standard LEDs - SMD YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4964 597-3401-107F
Product Name Led, Yellow, 8Mcd, 585Nm; Led Color Dialight Standard LEDs - SMD
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASCQDA30-B2231A2A305CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details