Dialight Corp. Led, Green, 13Mcd, 560Nm, 0402, Full Reel; Led Color Dialight 597-3327-507F

Description
LED, GREEN, 13MCD, 560NM, 0402, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:13mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 13MCD, 560NM, 0402, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:13mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 13Mcd, 560Nm, 0402, Full Reel; Led Color Dialight - 07X1728 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 13Mcd, 560Nm, 0402, Full Reel; Led Color Dialight
07X1728
Led, Green, 13Mcd, 560Nm, 0402, Full Reel; Led Color Dialight 07X1728
LED, GREEN, 13MCD, 560NM, 0402, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:13mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes

LED, GREEN, 13MCD, 560NM, 0402, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:13mcd; Viewing Angle:135°; Lens Shape:Square; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 13Mcd, 0402, 560Nm Rohs Compliant Dialight - 84AH1664 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 13Mcd, 0402, 560Nm Rohs Compliant Dialight
84AH1664
Led, Green, 13Mcd, 0402, 560Nm Rohs Compliant Dialight 84AH1664
LED, GREEN, 13MCD, 0402, 560NM ROHS COMPLIANT: YES

LED, GREEN, 13MCD, 0402, 560NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Led, Green, 13Mcd, 560Nm, 0402; Bulb Size Dialight - 07X1727 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 13Mcd, 560Nm, 0402; Bulb Size Dialight
07X1727
Led, Green, 13Mcd, 560Nm, 0402; Bulb Size Dialight 07X1727
LED, GREEN, 13MCD, 560NM, 0402; BULB SIZE:-; LED COLOR:GREEN; LUMINOUS INTENSITY:13MCD; VIEWING ANGLE:135°; FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:2.2V; LED MOUNTING:SMD; LENS SHAPE:SQUARE; WAVELENGTH TYP:560NM; PACKAGING:CUT TAPE ROHS COMPLIANT: YES

LED, GREEN, 13MCD, 560NM, 0402; BULB SIZE:-; LED COLOR:GREEN; LUMINOUS INTENSITY:13MCD; VIEWING ANGLE:135°; FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:2.2V; LED MOUNTING:SMD; LENS SHAPE:SQUARE; WAVELENGTH TYP:560NM; PACKAGING:CUT TAPE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 07X1728 84AH1664 07X1727
Product Name Led, Green, 13Mcd, 560Nm, 0402, Full Reel; Led Color Dialight Led, Green, 13Mcd, 0402, 560Nm Rohs Compliant Dialight Led, Green, 13Mcd, 560Nm, 0402; Bulb Size Dialight
LED Type Green; Green Green; GREEN
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Viewing Angle 135 degrees 135 degrees
Luminous Intensity 13 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLA560EC4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XLVGMYK29M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details