Dialight Corp. Led, Green, 1.6Mm X 2.3Mm, 140Mcd, 525Nm; Led Color Dialight 597-3322-502F

Description
LED, GREEN, 1.6MM X 2.3MM, 140MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:140mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.6MM X 2.3MM, 140MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:140mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.6Mm X 2.3Mm, 140Mcd, 525Nm; Led Color Dialight - 20T0178 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.6Mm X 2.3Mm, 140Mcd, 525Nm; Led Color Dialight
20T0178
Led, Green, 1.6Mm X 2.3Mm, 140Mcd, 525Nm; Led Color Dialight 20T0178
LED, GREEN, 1.6MM X 2.3MM, 140MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:140mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, GREEN, 1.6MM X 2.3MM, 140MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:140mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3322-502F
Standard LEDs - SMD 597-3322-502F
Standard LEDs - SMD Green, 525nm 140mcd, 20mA

Standard LEDs - SMD Green, 525nm 140mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0178 597-3322-502F
Product Name Led, Green, 1.6Mm X 2.3Mm, 140Mcd, 525Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details