Dialight Corp. Led, Green, 34Mcd, 560Nm, 0603; Led Colour Dialight 597-3316-507F

Description
LED, GREEN, 34MCD, 560NM, 0603; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:34mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes
Description
LED, GREEN, 34MCD, 560NM, 0603; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:34mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 34Mcd, 560Nm, 0603; Led Colour Dialight - 95AC2719 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 34Mcd, 560Nm, 0603; Led Colour Dialight
95AC2719
Led, Green, 34Mcd, 560Nm, 0603; Led Colour Dialight 95AC2719
LED, GREEN, 34MCD, 560NM, 0603; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:34mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes

LED, GREEN, 34MCD, 560NM, 0603; LED Colour:Green; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:34mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sm 0603 Grn 560Nm W/lens 7r / Reel Dialight - 72AC9539 - Newark, An Avnet Company
Chicago, IL, United States
Sm 0603 Grn 560Nm W/lens 7r / Reel Dialight
72AC9539
Sm 0603 Grn 560Nm W/lens 7r / Reel Dialight 72AC9539
SM 0603 GRN 560NM W/LENS 7"R / REEL

SM 0603 GRN 560NM W/LENS 7"R / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2719 72AC9539
Product Name Led, Green, 34Mcd, 560Nm, 0603; Led Colour Dialight Sm 0603 Grn 560Nm W/lens 7r / Reel Dialight
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Luminous Intensity 34 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details