Dialight Corp. Optics - LEDs - Light Pipes - 597-3311-407NF 597-3311-407NF

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039414-597-3311-407 NF Packaging: Cut Tape Color: Green Termination: SMD/SMT Length: 3 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 30 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Colorless Lens Transparency: Clear Height: 1.9 mm Wavelength: 560 nm Width: 1.5 mm Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SSL-LXA228YC-TR11; 597-3111-402F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31; APA2106SRCPRV; Q65110A7809; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Test Current: 20 mA Dominant Wavelength: 567 nm
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039414-597-3311-407 NF Packaging: Cut Tape Color: Green Termination: SMD/SMT Length: 3 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 30 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Colorless Lens Transparency: Clear Height: 1.9 mm Wavelength: 560 nm Width: 1.5 mm Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SSL-LXA228YC-TR11; 597-3111-402F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31; APA2106SRCPRV; Q65110A7809; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Test Current: 20 mA Dominant Wavelength: 567 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 597-3311-407NF - 1039414-597-3311-407NF - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 597-3311-407NF
1039414-597-3311-407NF
Optics - LEDs - Light Pipes - 597-3311-407NF 1039414-597-3311-407NF
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039414-597-3311-407 NF Packaging: Cut Tape Color: Green Termination: SMD/SMT Length: 3 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 30 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Colorless Lens Transparency: Clear Height: 1.9 mm Wavelength: 560 nm Width: 1.5 mm Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): SSL-LXA228YC-TR11; 597-3111-402F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31; APA2106SRCPRV; Q65110A7809; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Test Current: 20 mA Dominant Wavelength: 567 nm

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039414-597-3311-407NF
Packaging: Cut Tape
Color: Green
Termination: SMD/SMT
Length: 3 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 30 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 1.9 mm
Wavelength: 560 nm
Width: 1.5 mm
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): SSL-LXA228YC-TR11; 597-3111-402F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31; APA2106SRCPRV; Q65110A7809;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Test Current: 20 mA
Dominant Wavelength: 567 nm

Buy Now
Led, Green, 7.5Mcd, 560Nm; Led Color Dialight - 74M7560 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 7.5Mcd, 560Nm; Led Color Dialight
74M7560
Led, Green, 7.5Mcd, 560Nm; Led Color Dialight 74M7560
LED, GREEN, 7.5MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:7.5mcd; Viewing Angle:70°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 7.5MCD, 560NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:7.5mcd; Viewing Angle:70°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1039414-597-3311-407NF 74M7560
Product Name Optics - LEDs - Light Pipes - 597-3311-407NF Led, Green, 7.5Mcd, 560Nm; Led Color Dialight
LED Type Green; Green Green; Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 30 milliCandela 7.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details