Dialight Corp. Led, Green, 30Mcd, 567Nm, Smd; Led Color Dialight 597-3311-40-2NF

Description
LED, GREEN, 30MCD, 567NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:30mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top RoHS Compliant: Yes
Description
LED, GREEN, 30MCD, 567NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:30mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 30Mcd, 567Nm, Smd; Led Color Dialight - 81AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 30Mcd, 567Nm, Smd; Led Color Dialight
81AC6458
Led, Green, 30Mcd, 567Nm, Smd; Led Color Dialight 81AC6458
LED, GREEN, 30MCD, 567NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:30mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, GREEN, 30MCD, 567NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:30mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 81AC6458
Product Name Led, Green, 30Mcd, 567Nm, Smd; Led Color Dialight
LED Type Green; Green
Peak Wavelength 567 nm (5670 Å)
Viewing Angle 70 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details