Dialight Corp. Led, Green, 6.28Mcd, 570Nm; Led Color Dialight 597-3308-207F

Description
LED, GREEN, 6.28MCD, 570NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:6.28mcd; Viewing Angle:120° RoHS Compliant: Yes
Description
LED, GREEN, 6.28MCD, 570NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:6.28mcd; Viewing Angle:120° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 6.28Mcd, 570Nm; Led Color Dialight - 78M4770 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 6.28Mcd, 570Nm; Led Color Dialight
78M4770
Led, Green, 6.28Mcd, 570Nm; Led Color Dialight 78M4770
LED, GREEN, 6.28MCD, 570NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:6.28mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, GREEN, 6.28MCD, 570NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:6.28mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4770
Product Name Led, Green, 6.28Mcd, 570Nm; Led Color Dialight
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
Luminous Intensity 6.28 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Red
Viewing Angle 24 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details