Dialight Corp. Led, Green, 8Mcd, 569Nm; Led Color Dialight 597-3305-607F

Description
LED, GREEN, 8MCD, 569NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 8MCD, 569NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 8Mcd, 569Nm; Led Color Dialight - 30K4953 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 569Nm; Led Color Dialight
30K4953
Led, Green, 8Mcd, 569Nm; Led Color Dialight 30K4953
LED, GREEN, 8MCD, 569NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, GREEN, 8MCD, 569NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3305-607F
Standard LEDs - SMD 597-3305-607F
Standard LEDs - SMD SMD LED 0805 G 7" REEL

Standard LEDs - SMD SMD LED 0805 G 7" REEL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4953 597-3305-607F
Product Name Led, Green, 8Mcd, 569Nm; Led Color Dialight Standard LEDs - SMD
LED Type Green; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 130 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details