Dialight Corp. Standard LEDs - SMD 597-3302-607F

Description
Standard LEDs - SMD SMD LED
Datasheet
Description
Standard LEDs - SMD SMD LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3302-607F
Standard LEDs - SMD 597-3302-607F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet
Led, Green, 8Mcd, 569Nm; Led Color Dialight - 30K4948 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 569Nm; Led Color Dialight
30K4948
Led, Green, 8Mcd, 569Nm; Led Color Dialight 30K4948
LED, GREEN, 8MCD, 569NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 8MCD, 569NM; LED Color:Green; LED Mounting:SMD; LED Case Size:1206 [3216 Metric]; Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:8mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3302-607F 30K4948
Product Name Standard LEDs - SMD Led, Green, 8Mcd, 569Nm; Led Color Dialight
LED Type Green; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 130 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Oval LED lamps - SLI-430Y2U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details