Dialight Corp. LED, SURFACE MOUNT, GREEN 597-3301-207F

Description
Features: Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Infrared Surface Mount Reflow Soldering Processes Helps Eliminate Mixed Technology PC Board Processing Single LED Design Top View Orientation PLCC Package
Datasheet
Description
Features: Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Infrared Surface Mount Reflow Soldering Processes Helps Eliminate Mixed Technology PC Board Processing Single LED Design Top View Orientation PLCC Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, SURFACE MOUNT, GREEN - 70081971 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, SURFACE MOUNT, GREEN
70081971
LED, SURFACE MOUNT, GREEN 70081971
Features: Incorporates Latest LED Technology, Specifically Designed for Surface Mounting Compatible with Automatic Placement Equipment Compatible with Infrared Surface Mount Reflow Soldering Processes Helps Eliminate Mixed Technology PC Board Processing Single LED Design Top View Orientation PLCC Package

Features:

  • Incorporates Latest LED Technology, Specifically Designed for Surface Mounting
  • Compatible with Automatic Placement Equipment
  • Compatible with Infrared Surface Mount Reflow Soldering Processes
  • Helps Eliminate Mixed Technology PC Board Processing
  • Single LED Design
  • Top View Orientation
  • PLCC Package
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3301-207F
Standard LEDs - SMD 597-3301-207F
Standard LEDs - SMD GREEN DIFFUSED

Standard LEDs - SMD GREEN DIFFUSED

Buy Now Datasheet
Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight - 30K4938 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight
30K4938
Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight 30K4938
LED, GREEN, 2.39MM, 10MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes

LED, GREEN, 2.39MM, 10MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes

Supplier's Site
Led, Round, 10Mcd, Green, Smd, Full Reel; Led Color Dialight - 23X5469 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 10Mcd, Green, Smd, Full Reel; Led Color Dialight
23X5469
Led, Round, 10Mcd, Green, Smd, Full Reel; Led Color Dialight 23X5469
LED, ROUND, 10MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, ROUND, 10MCD, GREEN, SMD, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Led, Green, 2.39Mm, 565 Nm, 2.1 V, 20 Ma, 10 Mcd Rohs Compliant Dialight - 59M5853 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.39Mm, 565 Nm, 2.1 V, 20 Ma, 10 Mcd Rohs Compliant Dialight
59M5853
Led, Green, 2.39Mm, 565 Nm, 2.1 V, 20 Ma, 10 Mcd Rohs Compliant Dialight 59M5853
LED, Green, 2.39mm, 565 nm, 2.1 V, 20 mA, 10 mcd RoHS Compliant: Yes

LED, Green, 2.39mm, 565 nm, 2.1 V, 20 mA, 10 mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081971 597-3301-207F 30K4938 59M5853
Product Name LED, SURFACE MOUNT, GREEN Standard LEDs - SMD Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight Led, Green, 2.39Mm, 565 Nm, 2.1 V, 20 Ma, 10 Mcd Rohs Compliant Dialight
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 4 milliCandela 10 milliCandela
Forward Voltage 2 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details