Dialight Corp. Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight 597-3301-202F

Description
LED, GREEN, 2.39MM, 10MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2.39MM, 10MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight - 30K4936 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight
30K4936
Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight 30K4936
LED, GREEN, 2.39MM, 10MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes

LED, GREEN, 2.39MM, 10MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Colour:Green RoHS Compliant: Yes

Supplier's Site
Led, Green, 2.39Mm, 10Mcd, 565Nm, Full Reel; Led Color Dialight - 28X3262 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.39Mm, 10Mcd, 565Nm, Full Reel; Led Color Dialight
28X3262
Led, Green, 2.39Mm, 10Mcd, 565Nm, Full Reel; Led Color Dialight 28X3262
LED, GREEN, 2.39MM, 10MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2.39MM, 10MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2.39mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3301-202F
Standard LEDs - SMD 597-3301-202F
Standard LEDs - SMD GREEN DIFFUSED PLCC Sample Strips

Standard LEDs - SMD GREEN DIFFUSED PLCC Sample Strips

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4936 597-3301-202F
Product Name Led, Green, 2.39Mm, 10Mcd, 565Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 2.39mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers