Dialight Corp. Optoelectronics LED Indication - Discrete 597-3222-407F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Dialight Category: Optoelectronics LED Indication - Discrete Package: Box Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Dialight Category: Optoelectronics LED Indication - Discrete Package: Box Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Dialight Category: Optoelectronics LED Indication - Discrete Package: Box Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Dialight
Category: Optoelectronics LED Indication - Discrete
Package: Box
Product Status: Active

Buy Now Datasheet
Led, Yellow, 1.25Mm X 1.3Mm, 65Mcd, 594Nm, Full Reel; Led Color Dialight - 30K4925 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.3Mm, 65Mcd, 594Nm, Full Reel; Led Color Dialight
30K4925
Led, Yellow, 1.25Mm X 1.3Mm, 65Mcd, 594Nm, Full Reel; Led Color Dialight 30K4925
LED, YELLOW, 1.25MM X 1.3MM, 65MCD, 594NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:594nm; Luminous Intensity:65mcd; Viewing Angle:156° RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.3MM, 65MCD, 594NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:594nm; Luminous Intensity:65mcd; Viewing Angle:156° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3222-407F
Standard LEDs - SMD 597-3222-407F
Standard LEDs - SMD YELLOW DIFFUSED HI INTENSITY

Standard LEDs - SMD YELLOW DIFFUSED HI INTENSITY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4925 597-3222-407F
Product Name Optoelectronics LED Indication - Discrete Led, Yellow, 1.25Mm X 1.3Mm, 65Mcd, 594Nm, Full Reel; Led Color Dialight Standard LEDs - SMD
LED Package: 1.25mm x 1.3mm
LED Type Yellow; Yellow
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 156 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8180 K
Optical Power Output 960 milliwatts
Array Array
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details