Dialight Corp. Led, Orange, 10Mcd, 612Nm; Led Color Dialight 597-3211-507F

Description
LED, ORANGE, 10MCD, 612NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:612nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 10MCD, 612NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:612nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 10Mcd, 612Nm; Led Color Dialight - 30K4912 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 10Mcd, 612Nm; Led Color Dialight
30K4912
Led, Orange, 10Mcd, 612Nm; Led Color Dialight 30K4912
LED, ORANGE, 10MCD, 612NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:612nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 10MCD, 612NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:1208 [3210 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:612nm; Luminous Intensity:10mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3211-507F
Standard LEDs - SMD 597-3211-507F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4912 597-3211-507F
Product Name Led, Orange, 10Mcd, 612Nm; Led Color Dialight Standard LEDs - SMD
LED Type Orange; Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 110 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.8X0.8MM RA ORANGE SMD LED - AA2810ASESK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
3 suppliers