Dialight Corp. Standard LEDs - SMD 597-3211-502F

Description
Standard LEDs - SMD Orange 610nm 3.6mcd, 10mA
Datasheet
Description
Standard LEDs - SMD Orange 610nm 3.6mcd, 10mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3211-502F
Standard LEDs - SMD 597-3211-502F
Standard LEDs - SMD Orange 610nm 3.6mcd, 10mA

Standard LEDs - SMD Orange 610nm 3.6mcd, 10mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 597-3211-502F
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details