Dialight Corp. Led, Orange, 405Mcd, 605Nm, 0603; Led Colour Dialight 597-3206-507F

Description
LED, ORANGE, 405MCD, 605NM, 0603; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:405mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 405MCD, 605NM, 0603; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:405mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 405Mcd, 605Nm, 0603; Led Colour Dialight - 95AC2718 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 405Mcd, 605Nm, 0603; Led Colour Dialight
95AC2718
Led, Orange, 405Mcd, 605Nm, 0603; Led Colour Dialight 95AC2718
LED, ORANGE, 405MCD, 605NM, 0603; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:405mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; RoHS Compliant: Yes

LED, ORANGE, 405MCD, 605NM, 0603; LED Colour:Orange; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:405mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; RoHS Compliant: Yes

Supplier's Site
Led, Orange, 405Mcd, 605Nm; Led Color Dialight - 72AC9537 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 405Mcd, 605Nm; Led Color Dialight
72AC9537
Led, Orange, 405Mcd, 605Nm; Led Color Dialight 72AC9537
LED, ORANGE, 405MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:405mcd; Viewing Angle:60°; Lens Shape:Dome RoHS Compliant: Yes

LED, ORANGE, 405MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:405mcd; Viewing Angle:60°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95AC2718 72AC9537
Product Name Led, Orange, 405Mcd, 605Nm, 0603; Led Colour Dialight Led, Orange, 405Mcd, 605Nm; Led Color Dialight
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 405 milliCandela 405 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA1608ZGSK-10MAVTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details