Dialight Corp. Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight 597-3202-502F

Description
LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight - 20T0176 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight
20T0176
Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight 20T0176
LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, ORANGE, 1.6MM X 2.3MM, 160MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:605nm; Luminous Intensity:160mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3202-502F
Standard LEDs - SMD 597-3202-502F
Standard LEDs - SMD Orange, 605nm 160mcd, 20mA

Standard LEDs - SMD Orange, 605nm 160mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0176 597-3202-502F
Product Name Led, Orange, 1.6Mm X 2.3Mm, 160Mcd, 605Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details