Dialight Corp. Led, Red, 1.5Mm X 2Mm, 17Mcd, 660Nm; Led Color Dialight 597-3111-407F

Description
LED, RED, 1.5MM X 2MM, 17MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:17mcd; Viewing Angle:70°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.5MM X 2MM, 17MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:17mcd; Viewing Angle:70°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.5Mm X 2Mm, 17Mcd, 660Nm; Led Color Dialight - 30K4900 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 17Mcd, 660Nm; Led Color Dialight
30K4900
Led, Red, 1.5Mm X 2Mm, 17Mcd, 660Nm; Led Color Dialight 30K4900
LED, RED, 1.5MM X 2MM, 17MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:17mcd; Viewing Angle:70°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.5MM X 2MM, 17MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:17mcd; Viewing Angle:70°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.5Mm X 2Mm, 660 Nm, 1.7 V, 20 Ma, 17 Mcd Rohs Compliant Dialight - 74M7557 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 660 Nm, 1.7 V, 20 Ma, 17 Mcd Rohs Compliant Dialight
74M7557
Led, Red, 1.5Mm X 2Mm, 660 Nm, 1.7 V, 20 Ma, 17 Mcd Rohs Compliant Dialight 74M7557
LED, Red, 1.5mm x 2mm, 660 nm, 1.7 V, 20 mA, 17 mcd RoHS Compliant: Yes

LED, Red, 1.5mm x 2mm, 660 nm, 1.7 V, 20 mA, 17 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rectangular, 17Mcd, Red, Smd, Full Reel; Led Color Dialight - 23X5467 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rectangular, 17Mcd, Red, Smd, Full Reel; Led Color Dialight
23X5467
Led, Rectangular, 17Mcd, Red, Smd, Full Reel; Led Color Dialight 23X5467
LED, RECTANGULAR, 17MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:17mcd; Viewing Angle:70°; Product Range:- RoHS Compliant: Yes

LED, RECTANGULAR, 17MCD, RED, SMD, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:17mcd; Viewing Angle:70°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3111-407F
Standard LEDs - SMD 597-3111-407F
Standard LEDs - SMD RED DIFFUSED

Standard LEDs - SMD RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4900 74M7557 597-3111-407F
Product Name Led, Red, 1.5Mm X 2Mm, 17Mcd, 660Nm; Led Color Dialight Led, Red, 1.5Mm X 2Mm, 660 Nm, 1.7 V, 20 Ma, 17 Mcd Rohs Compliant Dialight Standard LEDs - SMD
LED Package: 1.5mm x 2mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7B2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details