Dialight Corp. Led, Red, 185Mcd, 620Nm, 0603; Led Colour Dialight 597-3036-507F

Description
LED, RED, 185MCD, 620NM, 0603; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:185mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes
Description
LED, RED, 185MCD, 620NM, 0603; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:185mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 185Mcd, 620Nm, 0603; Led Colour Dialight - 95AC2717 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 185Mcd, 620Nm, 0603; Led Colour Dialight
95AC2717
Led, Red, 185Mcd, 620Nm, 0603; Led Colour Dialight 95AC2717
LED, RED, 185MCD, 620NM, 0603; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:185mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes

LED, RED, 185MCD, 620NM, 0603; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:185mcd; Viewing Angle:-; Lens Shape:Dome; Product Range:597 Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95AC2717
Product Name Led, Red, 185Mcd, 620Nm, 0603; Led Colour Dialight
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Luminous Intensity 185 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details