Dialight Corp. Led, Red, 112Mcd, 620Nm; Led Color Dialight 597-3035-507F

Description
LED, RED, 112MCD, 620NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:112mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 112MCD, 620NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:112mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 112Mcd, 620Nm; Led Color Dialight - 72AC9533 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 112Mcd, 620Nm; Led Color Dialight
72AC9533
Led, Red, 112Mcd, 620Nm; Led Color Dialight 72AC9533
LED, RED, 112MCD, 620NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:112mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 112MCD, 620NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:620nm; Luminous Intensity:112mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9533
Product Name Led, Red, 112Mcd, 620Nm; Led Color Dialight
LED Type Red; Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 160 degrees
Luminous Intensity 112 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - 516-2957-2-ND - DigiKey
Specs
LED Package: 2-Mini PLCC
LED Type White
Viewing Angle 120 degrees
View Details