Dialight Corp. Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm, Full Reel; Led Color Dialight 597-3032-507F

Description
LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm, Full Reel; Led Color Dialight - 20T0448 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm, Full Reel; Led Color Dialight
20T0448
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm, Full Reel; Led Color Dialight 20T0448
LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight - 48T2045 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight
48T2045
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight 48T2045
LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3032-507F
Standard LEDs - SMD 597-3032-507F
Standard LEDs - SMD Red, 620nm 100mcd, 20mA

Standard LEDs - SMD Red, 620nm 100mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0448 597-3032-507F
Product Name Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm, Full Reel; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Red; Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers