Dialight Corp. Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight 597-3032-502F

Description
LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight - 20T0175 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight
20T0175
Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight 20T0175
LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 100MCD, 620NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:100mcd; Viewing Angle:110° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3032-502F
Standard LEDs - SMD 597-3032-502F
Standard LEDs - SMD Red, 620nm 100mcd, 20mA

Standard LEDs - SMD Red, 620nm 100mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 20T0175 597-3032-502F
Product Name Led, Red, 1.6Mm X 2.3Mm, 100Mcd, 620Nm; Led Color Dialight Standard LEDs - SMD
LED Package: 1.6mm x 2.3mm
LED Type Red; Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details