Dialight Corp. Standard LEDs - SMD 597-3021-502F

Description
Standard LEDs - SMD Red Diffused
Datasheet
Description
Standard LEDs - SMD Red Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3021-502F
Standard LEDs - SMD 597-3021-502F
Standard LEDs - SMD Red Diffused

Standard LEDs - SMD Red Diffused

Buy Now Datasheet
Led, Red, 1.6Mm X 2.3Mm, 6.3Mcd, 650Nm; Led Color Dialight - 30K4891 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 2.3Mm, 6.3Mcd, 650Nm; Led Color Dialight
30K4891
Led, Red, 1.6Mm X 2.3Mm, 6.3Mcd, 650Nm; Led Color Dialight 30K4891
LED, RED, 1.6MM X 2.3MM, 6.3MCD, 650NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:650nm; Luminous Intensity:6.3mcd; Viewing Angle:104°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

LED, RED, 1.6MM X 2.3MM, 6.3MCD, 650NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 2.3mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:650nm; Luminous Intensity:6.3mcd; Viewing Angle:104°; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 597-3021-502F 30K4891
Product Name Standard LEDs - SMD Led, Red, 1.6Mm X 2.3Mm, 6.3Mcd, 650Nm; Led Color Dialight
LED Package: 1.6mm x 2.3mm
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 104 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE2-0B3A2 - Broadcom Inc.
Specs
LED Package: Black Body White Reflector
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details