Dialight Corp. Led, Red, 6Mcd, 630Nm; Led Color Dialight 597-3006-607F

Description
LED, RED, 6MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:6mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 6MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:6mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 6Mcd, 630Nm; Led Color Dialight - 30K4887 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 6Mcd, 630Nm; Led Color Dialight
30K4887
Led, Red, 6Mcd, 630Nm; Led Color Dialight 30K4887
LED, RED, 6MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:6mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 6MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:6mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
597-3006-607F
Standard LEDs - SMD 597-3006-607F
Standard LEDs - SMD SMD LED

Standard LEDs - SMD SMD LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K4887 597-3006-607F
Product Name Led, Red, 6Mcd, 630Nm; Led Color Dialight Standard LEDs - SMD
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 130 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers