Dialight Corp. Led, Red, 90Mcd, 630Nm; Led Color Dialight 597-3005-507F

Description
LED, RED, 90MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 90MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 90Mcd, 630Nm; Led Color Dialight - 72AC9531 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 90Mcd, 630Nm; Led Color Dialight
72AC9531
Led, Red, 90Mcd, 630Nm; Led Color Dialight 72AC9531
LED, RED, 90MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 90MCD, 630NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:90mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72AC9531
Product Name Led, Red, 90Mcd, 630Nm; Led Color Dialight
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 160 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details