Dialight Corp. LED Indication - Discrete 597-3003-407NF

Description
LED RED DIFFUSED 0805 SMD
Request a Quote Datasheet
Description
LED RED DIFFUSED 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-597-3003-407NFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-3003-407NFDKR-ND
LED Indication - Discrete 350-597-3003-407NFDKR-ND
LED RED DIFFUSED 0805 SMD

LED RED DIFFUSED 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-597-3003-407NFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-3003-407NFCT-ND
LED Indication - Discrete 350-597-3003-407NFCT-ND
LED RED DIFFUSED 0805 SMD

LED RED DIFFUSED 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-597-3003-407NFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-597-3003-407NFTR-ND
LED Indication - Discrete 350-597-3003-407NFTR-ND
LED RED DIFFUSED 0805 SMD

LED RED DIFFUSED 0805 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-597-3003-407NFDKR-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
IR LEDs - 2758952 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Optical Power Output 50 milliwatts
View Details